TE Connectivity YDL60R-20-28SNC171
- 收藏
- 对比
YDL60R-20-28SNC171
2460-YDL60R-20-28SNC171
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector RECP ASSY
1最小包装量--
YDL60R-20-28SNC171详情
TE Connectivity YDL60R-20-28SNC171重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
22
Shell Style#
Straight
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Unit Weight
1.211516 oz
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A85049601A22
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
系列
AS85049
包装
Bulk
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
收缩套适配器
产品类别
Circular MIL Spec Strain Reliefs & Adapters
YDL60R-20-28SNC171拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。