TE Connectivity YDL66R-22-55S46116
- 收藏
- 对比
YDL66R-22-55S46116
2460-YDL66R-22-55S46116
无类别的
--
大陆
立即发货

YDL66R-22-55S46116 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
YDL66R-22-55S46116详情
TE Connectivity YDL66R-22-55S46116重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Qualification
AEC-Q200
Case Code - in
0201
Case Code - mm
0603
Unit Weight
0.000006 oz
Factory Pack QuantityFactory Pack Quantity
10000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
PCF
包装
Reel
电阻
95.3 Ohms
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
YDL66R-22-55S46116拓展信息







哦! 它是空的。