TE Connectivity YDM9700-7SC0850000
- 收藏
- 对比
YDM9700-7SC0850000
2460-YDM9700-7SC0850000
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector PLUG ASSY
1最小包装量--
YDM9700-7SC0850000详情
TE Connectivity YDM9700-7SC0850000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
36
Shell Style#
Wall Mounting Receptacle
Manufacturer Part Number
C3100A36-10SN
Contact Materials
Silver Plated
Manufacturer
Joy Cooper Interconnect
RoHS
无
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
DM9700-7S-2049 [V003]
Brand
TE Connectivity / DEUTSCH
包装
Bulk
子类别
Circular Connectors
触点性别
Socket
产品类别
军规圆形连接器
触点配置
https://docs.galco.com/techdoc/coh/c3100a36-10sn_cf.pdf
产品类别
军规圆形连接器
长度
2.44 Inches
YDM9700-7SC0850000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。