TE Connectivity YDT-ESEAL-SERV-KIT
- 收藏
- 对比
YDT-ESEAL-SERV-KIT
2460-YDT-ESEAL-SERV-KIT
配件
--
大陆
立即发货

DT KIT W/E-Seal Tool
1最小包装量--
YDT-ESEAL-SERV-KIT详情
TE Connectivity YDT-ESEAL-SERV-KIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-50 - 80
Rated current In
12
Permitted cable outer temperature during assembling/handling
-20 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
Bulk
厂商
TE Connectivity
Product Status
活跃
系列
*
YDT-ESEAL-SERV-KIT拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。