TE Connectivity YDTM04-08PA-L02500
- 收藏
- 对比
YDTM04-08PA-L02500
2460-YDTM04-08PA-L02500
圆形连接器
--
大陆
立即发货

Automotive, Truck, Bus, & Off-Road Housings
1最小包装量--
YDTM04-08PA-L02500详情
TE Connectivity YDTM04-08PA-L02500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
YDTM04-08PA-L02500拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。