TE Connectivity YDTM6P-BT-BK-00000
- 收藏
- 对比
YDTM6P-BT-BK-00000
2460-YDTM6P-BT-BK-00000
无类别的
--
大陆
立即发货

YDTM6P-BT-BK-00000 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
YDTM6P-BT-BK-00000详情
TE Connectivity YDTM6P-BT-BK-00000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP67
Permitted cable outer temperature during assembling/handling
-25 - 80
Rated current In
4
Permitted cable outer temperature after assembling without vibration
-40 - 80
YDTM6P-BT-BK-00000拓展信息







哦! 它是空的。