TE Connectivity YDTS20F13-35PAV001
- 收藏
- 对比
YDTS20F13-35PAV001
2460-YDTS20F13-35PAV001
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular PIN 22 POS Crimp ST Flange Mount 22 Terminal 1 Port
1最小包装量--
YDTS20F13-35PAV001详情
TE Connectivity YDTS20F13-35PAV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
22
Body Orientation
Straight
Mounting Styles
Flange
Operating Temp Range
-65C to 200C
Rad Hardened
无
Termination Method
Crimp
Shell Size / Insert Arrangement
13-35
Contact Classification
22Signal
Voltage, Rating
850VDC/600VAC
类型
Circular
性别
RCP
接头数量
22(POS)
端口的数量
1(Port)
家人
DTS20F13-35PA
外壳电镀
化学镍
应力消除
无
YDTS20F13-35PAV001拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。