TE Connectivity YDTS20F25-19PNV003
- 收藏
- 对比
YDTS20F25-19PNV003
2460-YDTS20F25-19PNV003
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector RECP ASSY
1最小包装量--
YDTS20F25-19PNV003详情
TE Connectivity YDTS20F25-19PNV003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
0 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
DTS20F25-19PN [V003]
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
系列
DTS20
包装
Bulk
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
YDTS20F25-19PNV003拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。