TE Connectivity YDTS20F25-35PN0000
- 收藏
- 对比
YDTS20F25-35PN0000
2460-YDTS20F25-35PN0000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors
1最小包装量--
YDTS20F25-35PN0000详情
TE Connectivity YDTS20F25-35PN0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Shock resistant
有
Material quality
Brass
Nominal thread size metric/PG
13.5
Thread type
PG
Explosion-tested version
有
For Ex-Zone dust
20, 21, 22
Glass-fibre reinforced
无
Surface protection
Nickel-plated
Pitch thread
1.41
YDTS20F25-35PN0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。