TE Connectivity YDTS20G11-98SN3028
- 收藏
- 对比
YDTS20G11-98SN3028
2460-YDTS20G11-98SN3028
无类别的
--
大陆
立即发货

Circular Connector MIL-DTL-38999 Receptacle 6 Position Socket Contact Flange Mount Crimp
1最小包装量--
YDTS20G11-98SN3028详情
TE Connectivity YDTS20G11-98SN3028重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.040812 oz
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
面板安装
Part # Aliases
8-1437569-1
Manufacturer
TE Connectivity
Illuminated
Illuminated
Brand
TE Connectivity / AMP
Body Shape
Square
RoHS
Details
For Use With
限位开关
Designed for
指挥系列
系列
Command
类型
Lens
颜色
Yellow
子类别
开关配件
终端样式
Solder
产品类别
Panel Mount Indicators / Switch Indicators
照明颜色
Yellow
产品
Indicators
特征
Lens sets include button, diffuser and cap
产品类别
Industrial Panel Mount Indicators / Switch Indicators
YDTS20G11-98SN3028拓展信息







哦! 它是空的。