TE Connectivity YDTS20G15-35SAC071
- 收藏
- 对比
YDTS20G15-35SAC071
2460-YDTS20G15-35SAC071
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 37 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Panel Mount
1最小包装量--
YDTS20G15-35SAC071详情
TE Connectivity YDTS20G15-35SAC071重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YDTS20G15-35SAC071
TE Internal Description
RECP ASSY
Alias #
DTS20G15-35SA-6220 [V003]
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
37
Centerline (Pitch)u2009
.06u2009mmu2009[u2009.1u2009inu2009]
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
YDTS20G15-35SAC071拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。