TE Connectivity YDTS20W19-11SAV001
- 收藏
- 对比
YDTS20W19-11SAV001
2460-YDTS20W19-11SAV001
集成电路(IC)
--
大陆
立即发货

Circular Connector MIL-DTL-38999 Receptacle 11 Position Socket Contact Flange Mount Crimp - Bulk (Alt: YDTS20W19-11SAV001)
1最小包装量--
YDTS20W19-11SAV001详情
TE Connectivity YDTS20W19-11SAV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
18 Weeks, 1 Day
Manufacturer Part Number
YDTS20W19-11SAV001
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.77
Contact Finish Mating
未说明
Contact Materials
未说明
连接器类型
密耳系列连接器
Reach合规守则
unknown
YDTS20W19-11SAV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。