TE Connectivity YDTS24F17-99SN6149
- 收藏
- 对比
YDTS24F17-99SN6149
2460-YDTS24F17-99SN6149
圆形连接器
--
大陆
立即发货

Circular Housing MIL-DTL-38999 Receptacle 23 Position Socket Contact Jam Nut
1最小包装量--
YDTS24F17-99SN6149详情
TE Connectivity YDTS24F17-99SN6149重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 10 months ago)
材料
Nickel-Plated Brass
Manufacturer Part Number
B/119UNEF-M20/TC
Manufacturer
Adaptaflex, a Division of T&B
RoHS
Non-Compliant
定位的数量
23
组成
Metallic
连接类型
Female/Female
长度
1.26
YDTS24F17-99SN6149拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。