TE Connectivity YDTS24W25-04SEC021
- 收藏
- 对比
YDTS24W25-04SEC021
2460-YDTS24W25-04SEC021
圆形连接器
--
大陆
立即发货

Circular Connector MIL-DTL-38999 Receptacle 56 Position Socket Contact Jam Nut Crimp
1最小包装量--
YDTS24W25-04SEC021详情
TE Connectivity YDTS24W25-04SEC021重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
Approvals
CSA, IEC, UL
Manufacturer Part Number
G2MP4-62W11L8
Operation
Maintained
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
触点
1NO, 1NC
知识产权评级
IP66
YDTS24W25-04SEC021拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。