TE Connectivity YDTS26F11-99SN0000
- 收藏
- 对比
YDTS26F11-99SN0000
2460-YDTS26F11-99SN0000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 7 Position, Sealable, Wire & Cable, Signal, Aluminum, N Polarization Code, 0 Power Positions
1最小包装量--
YDTS26F11-99SN0000详情
TE Connectivity YDTS26F11-99SN0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
7.5
TE Internal #
YDTS26F11-99SN0000
TE Internal Description
PLUG ASSY
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
7
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
YDTS26F11-99SN0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。