TE Connectivity YDTS26F19-35SCV001
- 收藏
- 对比
YDTS26F19-35SCV001
2460-YDTS26F19-35SCV001
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector PLUG ASSY
1最小包装量--
YDTS26F19-35SCV001详情
TE Connectivity YDTS26F19-35SCV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
24 Weeks
Factory Pack QuantityFactory Pack Quantity
4000
Manufacturer
Taiyo Yuden
Brand
Taiyo Yuden
RoHS
Details
Rohs Code
有
Manufacturer Part Number
YDTS26F19-35SCV001
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
4.73
系列
MLAS
连接器类型
密耳系列连接器
子类别
Capacitors
Reach合规守则
not_compliant
产品类别
陶瓷电容器
产品类别
Multilayer Ceramic Capacitors MLCC - SMD/SMT
YDTS26F19-35SCV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。