TE Connectivity YDTS26G15-35PNC071
- 收藏
- 对比
YDTS26G15-35PNC071
2460-YDTS26G15-35PNC071
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 37 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging)
1最小包装量--
YDTS26G15-35PNC071详情
TE Connectivity YDTS26G15-35PNC071重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YDTS26G15-35PNC071
TE Internal Description
PLUG ASSY
Alias #
DTS26G15-35PN-6220 [V003]
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
37
Centerline (Pitch)u2009
.06u2009mmu2009[u2009.1u2009inu2009]
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
YDTS26G15-35PNC071拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。