TE Connectivity YDTS26T09-07SE0000
- 收藏
- 对比
YDTS26T09-07SE0000
2460-YDTS26T09-07SE0000
无类别的
--
大陆
立即发货

YDTS26T09-07SE0000 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
YDTS26T09-07SE0000详情
TE Connectivity YDTS26T09-07SE0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
12
Maximum Voltage
30 VAC/30 VDC
Manufacturer Part Number
7000-53061-7050300
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
连接器类型
M12 Right Angle Male to M12 Right Angle Female, 12-pole
额定电流
1.5 Amps
知识产权评级
IP66K/IP67
长度
3 Meters
YDTS26T09-07SE0000拓展信息







哦! 它是空的。