TE Connectivity YDTS26W11-05BNV001
- 收藏
- 对比
YDTS26W11-05BNV001
2460-YDTS26W11-05BNV001
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector PLUG ASSY
1最小包装量--
YDTS26W11-05BNV001详情
TE Connectivity YDTS26W11-05BNV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.031993 oz
Factory Pack QuantityFactory Pack Quantity
50
Mounting Styles
Socket
Part # Aliases
1393030-1
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Associated Relay Series
CNT
系列
SSA
应用
To secure CNT series relays in panel mount applications
子类别
Relays
配件类型
Clip
产品类别
Relay Sockets & Hardware
产品
Hardware
产品类别
Relay Sockets & Hardware
YDTS26W11-05BNV001拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。