TE Connectivity YDTS26W11-35PNV001
- 收藏
- 对比
YDTS26W11-35PNV001
2460-YDTS26W11-35PNV001
集成电路(IC)
--
大陆
立即发货

Circular MIL Spec Connector PLUG ASSY
1最小包装量--
YDTS26W11-35PNV001详情
TE Connectivity YDTS26W11-35PNV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
24 Weeks
触点镀层
Gold
Manufacturer Part Number
YDTS26W11-35PNV001
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Insert Arrangement
11-35
Contact Materials
Copper Alloy
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
DTS26W11-35PN [V001] D38999/26WB35PN DTS26W11-35PN [V001]
Brand
TE Connectivity / DEUTSCH
RoHS
N
系列
DTS26
子类别
Circular Connectors
Reach合规守则
not_compliant
产品类别
军规圆形连接器
产品类别
军规圆形连接器
YDTS26W11-35PNV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。