TE Connectivity YDTS26W13-98SDV001
- 收藏
- 对比
YDTS26W13-98SDV001
2460-YDTS26W13-98SDV001
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector PLUG ASSY
1最小包装量--
YDTS26W13-98SDV001详情
TE Connectivity YDTS26W13-98SDV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
24 Weeks
Factory Pack QuantityFactory Pack Quantity
5
Manufacturer
Positronic
Brand
Amphenol Positronic
Contact Finish Mating
未说明
Rohs Code
无
Manufacturer Part Number
YDTS26W13-98SDV001
Contact Materials
未说明
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
4.9
连接器类型
密耳系列连接器
子类别
D-Sub Connectors
产品类别
Mixed Contact D-Sub Connectors
产品类别
D-Sub Mixed Contact Connectors
达到SVHC
not_compliant
YDTS26W13-98SDV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。