TE Connectivity YDTS26W21-16PAV001
- 收藏
- 对比
YDTS26W21-16PAV001
2460-YDTS26W21-16PAV001
集成电路(IC)
--
大陆
立即发货

Circular Connector MIL-DTL-38999 Plug 16 Position Pin Contact Cable Mount Crimp - Bulk (Alt: YDTS26W21-16PAV001)
1最小包装量--
YDTS26W21-16PAV001详情
TE Connectivity YDTS26W21-16PAV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 5 Days
Manufacturer Part Number
YDTS26W21-16PAV001
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
4.9
Contact Finish Mating
未说明
Contact Materials
未说明
连接器类型
密耳系列连接器
Reach合规守则
not_compliant
YDTS26W21-16PAV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。