TE Connectivity YDTS26Z19-32SD3028
- 收藏
- 对比
YDTS26Z19-32SD3028
2460-YDTS26Z19-32SD3028
圆形连接器
--
大陆
立即发货

Circular Connector MIL-DTL-38999 Plug 32 Position Socket Contact Cable Mount Crimp
1最小包装量--
YDTS26Z19-32SD3028详情
TE Connectivity YDTS26Z19-32SD3028重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Bright Tin-Lead
Body Orientation
Straight
Termination Method
Crimp
Wire Size
18 to 16, 18 AWG
Contact Materials
Brass
Mounting
电缆安装
性别
Receptacle
屏蔽的
无
YDTS26Z19-32SD3028拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。