TE Connectivity YDTS26Z23-06PB0000
- 收藏
- 对比
YDTS26Z23-06PB0000
2460-YDTS26Z23-06PB0000
无类别的
--
大陆
立即发货

YDTS26Z23-06PB0000 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
YDTS26Z23-06PB0000详情
TE Connectivity YDTS26Z23-06PB0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
Maximum Voltage
125 VAC/125 VDC
Manufacturer Part Number
7000-12041-6352500
Side 2 Gender
飞线
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
连接器类型
Male to Flying Leads, 5-pole, M12
额定电流
4 Amps
知识产权评级
IP65/IP66K/IP67
长度
25 Meters
YDTS26Z23-06PB0000拓展信息







哦! 它是空的。