TE Connectivity YH800-3P-180-50M-B
- 收藏
- 对比
YH800-3P-180-50M-B
2460-YH800-3P-180-50M-B
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire, 3 Position, .9 in [23 mm] Centerline, Sealable, Orange, Wire & Cable, Signal, Cable Mount (Free-Hanging)
1最小包装量--
YH800-3P-180-50M-B详情
TE Connectivity YH800-3P-180-50M-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
23u2009mmu2009[u2009.9u2009inu2009]
Number of Positionsu2009
3
Connector Systemu2009
Wire-to-Wire
Mating Pin Diameteru2009
8u2009mmu2009[u2009.314u2009inu2009]
Connector & Housing Typeu2009
外螺纹端子外壳
TE Internal Description
HVP800-3phi XE,180,50sqmm,Key B
TE Internal #
YH800-3P-180-50M-B
YH800-3P-180-50M-B拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。