TE Connectivity YH800-3P-180-50M-B
- 收藏
- 对比
YH800-3P-180-50M-B
2460-YH800-3P-180-50M-B
无类别的
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire, 3 Position, .9 in [23 mm] Centerline, Sealable, Orange, Wire & Cable, Signal, Cable Mount (Free-Hanging)
1最小包装量--
YH800-3P-180-50M-B详情
TE Connectivity YH800-3P-180-50M-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
压接
Ambient temperature
-40 - 125
Connectable conductor cross section fine-strand without cable end sleeve
1.5 - 1.5
Diameter plug-in contact
2.5
Material of contact surface
Gold
Material contact
Other copper alloys
Connectable conductor cross section multi-wired
1.5 - 1.5
YH800-3P-180-50M-B拓展信息







哦! 它是空的。