TE Connectivity YHDB36-24-91SE-072
- 收藏
- 对比
YHDB36-24-91SE-072
2460-YHDB36-24-91SE-072
无类别的
--
大陆
立即发货

YHDB36-24-91SE-072 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
YHDB36-24-91SE-072详情
TE Connectivity YHDB36-24-91SE-072重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
YHDB36-24-91SE-072拓展信息







哦! 它是空的。