TE Connectivity YHDP24-24-21PNL024
- 收藏
- 对比
YHDP24-24-21PNL024
2460-YHDP24-24-21PNL024
无类别的
--
大陆
立即发货

YHDP24-24-21PNL024 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
YHDP24-24-21PNL024详情
TE Connectivity YHDP24-24-21PNL024重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP67
Permitted cable outer temperature during assembling/handling
-5 - 80
Rated current In
4
Permitted cable outer temperature after assembling without vibration
-30 - 80
YHDP24-24-21PNL024拓展信息







哦! 它是空的。