TE Connectivity YHDP26-18-6SN-CL21
- 收藏
- 对比
YHDP26-18-6SN-CL21
2460-YHDP26-18-6SN-CL21
圆形连接器
--
大陆
立即发货

Automotive, Truck, Bus, & Off-Road Housings
1最小包装量--
YHDP26-18-6SN-CL21详情
TE Connectivity YHDP26-18-6SN-CL21重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP67
Permitted cable outer temperature during assembling/handling
-5 - 80
Rated current In
4
Permitted cable outer temperature after assembling without vibration
-30 - 80
YHDP26-18-6SN-CL21拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。