TE Connectivity YHV280-2PM-P-4MM-A
- 收藏
- 对比
YHV280-2PM-P-4MM-A
2460-YHV280-2PM-P-4MM-A
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Device / Wire-to-Board, 2 Position, .409 in [10.4 mm] Centerline, Sealable, Orange, Signal
1最小包装量--
YHV280-2PM-P-4MM-A详情
TE Connectivity YHV280-2PM-P-4MM-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YHV280-2PM-P-4MM-A
TE Internal Description
HVA280-2PHM,PASS,4SQMM,KEY A
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Tab Widthu2009
2.8u2009mmu2009[u2009.11u2009inu2009]
Connector Systemu2009
Wire-to-Board, Wire-to-Device
Number of Positionsu2009
2
Centerline (Pitch)u2009
10.4u2009mmu2009[u2009.409u2009inu2009]
YHV280-2PM-P-4MM-A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。