TE Connectivity YHV800-2P-90-50M-A
- 收藏
- 对比
YHV800-2P-90-50M-A
2460-YHV800-2P-90-50M-A
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 2 Position, .905 in [23 mm] Centerline, Sealable, Orange, Wire & Cable, Power, Cable Mount (Free-Hanging)
1最小包装量--
YHV800-2P-90-50M-A详情
TE Connectivity YHV800-2P-90-50M-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YHV800-2P-90-50M-A
TE Internal Description
HVP800-2PHI XE,90,50SQMM,KEY A
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Pin Diameteru2009
8u2009mmu2009[u2009.314u2009inu2009]
Centerline (Pitch)u2009
23u2009mmu2009[u2009.905u2009inu2009]
Number of Positionsu2009
2
Connector Systemu2009
Wire-to-Wire
YHV800-2P-90-50M-A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。