TE Connectivity YHVA280-2PHI-4MM-B
- 收藏
- 对比
YHVA280-2PHI-4MM-B
2460-YHVA280-2PHI-4MM-B
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Board / Wire-to-Device, 2 Position, .409 in [10.4 mm] Centerline, Sealable, Black, Signal
1最小包装量--
YHVA280-2PHI-4MM-B详情
TE Connectivity YHVA280-2PHI-4MM-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YHVA280-2PHI-4MM-B
TE Internal Description
HVA280-2phi XE,4sqmm,Key B
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Tab Widthu2009
2.8u2009mmu2009[u2009.11u2009inu2009]
Connector Systemu2009
Wire-to-Board, Wire-to-Device
Number of Positionsu2009
2
Centerline (Pitch)u2009
10.4u2009mmu2009[u2009.409u2009inu2009]
YHVA280-2PHI-4MM-B拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。