TE Connectivity YHVA280-3PXM-A-000
- 收藏
- 对比
YHVA280-3PXM-A-000
2460-YHVA280-3PXM-A-000
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Board / Wire-to-Device, 3 Position, 5.2 mm Centerline, Sealable, Orange, Signal, Cable Mount (Free-Hanging)
1最小包装量--
YHVA280-3PXM-A-000详情
TE Connectivity YHVA280-3PXM-A-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YHVA280-3PXM-A-000
TE Internal Description
HVA280-3pxm XE,Key A
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Tab Widthu2009
2.8u2009mmu2009[u2009.11u2009inu2009]
Connector Systemu2009
Wire-to-Board, Wire-to-Device
Number of Positionsu2009
3
Centerline (Pitch)u2009(mm)
5.2
YHVA280-3PXM-A-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。