TE Connectivity YHVA280-3PXM-B-000
- 收藏
- 对比
YHVA280-3PXM-B-000
2460-YHVA280-3PXM-B-000
无类别的
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Board / Wire-to-Device, 3 Position, 5.2 mm Centerline, Sealable, Orange, Signal, Cable Mount (Free-Hanging)
1最小包装量--
YHVA280-3PXM-B-000详情
TE Connectivity YHVA280-3PXM-B-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Toggle
Rated permanent current Iu
16
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP30
Overload release current setting
14 - 16
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
0 - 400
Type of electrical connection of main circuit
Bolt connection
YHVA280-3PXM-B-000拓展信息







哦! 它是空的。