TE Connectivity YHVA630-5PHM-6MM-A
- 收藏
- 对比
YHVA630-5PHM-6MM-A
2460-YHVA630-5PHM-6MM-A
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, 5 Position, .24 in [6.3 mm] Centerline, Sealable, Black, Power, -40 – 284 °F [-40 – 140 °C], Key A, HVA 630
1最小包装量--
YHVA630-5PHM-6MM-A详情
TE Connectivity YHVA630-5PHM-6MM-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YHVA630-5PHM-6MM-A
TE Internal Description
HVA630-5phm,5x6sqmm,Key A
Connector & Housing Typeu2009
外螺纹端子外壳
Mating Tab Widthu2009
6.3u2009mmu2009[u2009.248u2009inu2009]
Number of Positionsu2009
5
Centerline (Pitch)u2009
6.3u2009mmu2009[u2009.24u2009inu2009]
Sealableu2009
有
YHVA630-5PHM-6MM-A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。