TE Connectivity YHVP1100-1P-90-A-0
- 收藏
- 对比
YHVP1100-1P-90-A-0
2460-YHVP1100-1P-90-A-0
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, 1 Position, Sealable, Orange, Cable Mount (Free-Hanging), -40 – 257 °F [-40 – 125 °C], Key A
1最小包装量--
YHVP1100-1P-90-A-0详情
TE Connectivity YHVP1100-1P-90-A-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Hybrid Connectoru2009
有
Sealableu2009
有
Number of Positionsu2009
1
Mating Pin Diameteru2009
11u2009mmu2009[u2009.433u2009inu2009]
Connector & Housing Typeu2009
外螺纹端子外壳
TE Internal Description
HVP1100-1phi XE,90,Key A
TE Internal #
YHVP1100-1P-90-A-0
YHVP1100-1P-90-A-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。