TE Connectivity YIPT-1PXI-95MM-000
- 收藏
- 对比
YIPT-1PXI-95MM-000
2460-YIPT-1PXI-95MM-000
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Device / Wire-to-Board, 1 Position, Sealable, Orange, Bus Bar Mount, -40 – 338 °F [-40 – 170 °C], Key A
1最小包装量--
YIPT-1PXI-95MM-000详情
TE Connectivity YIPT-1PXI-95MM-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YIPT-1PXI-95MM-000
TE Internal Description
IPT-1pxi 95sqmm
Connector & Housing Typeu2009
外螺纹端子外壳
Connector Systemu2009
Wire-to-Board, Wire-to-Device
Number of Positionsu2009
1
Sealableu2009
有
Hybrid Connectoru2009
有
YIPT-1PXI-95MM-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。