TE Connectivity YIPT-3PXI-00000000
- 收藏
- 对比
YIPT-3PXI-00000000
2460-YIPT-3PXI-00000000
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Device / Wire-to-Board, 3 Position, Sealable, Orange, -40 – 284 °F [-40 – 140 °C]
1最小包装量--
YIPT-3PXI-00000000详情
TE Connectivity YIPT-3PXI-00000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Hybrid Connectoru2009
无
Sealableu2009
有
Number of Positionsu2009
3
Connector Systemu2009
Wire-to-Board, Wire-to-Device
Connector & Housing Typeu2009
外螺纹端子外壳
TE Internal Description
IPT-3pxi
TE Internal #
YIPT-3PXI-00000000
YIPT-3PXI-00000000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。