TE Connectivity YMC8010-B-25-32PN0
- 收藏
- 对比
YMC8010-B-25-32PN0
2460-YMC8010-B-25-32PN0
光纤连接器
--
大陆
立即发货

MC801 Fiber Connectors, 25 Connector Shell Size, 32 Position, Aluminum Bronze, Unplated, ARINC 801
1最小包装量--
YMC8010-B-25-32PN0详情
TE Connectivity YMC8010-B-25-32PN0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Plating Materialu2009
Unplated
Shell Materialu2009
铝青铜
Number of Positionsu2009
32
Connector Shell Sizeu2009
25
TE Internal Description
ARINC 801, TYPE 1 RECEPTACLE CONNECTOR
TE Internal #
YMC8010-B-25-32PN0
YMC8010-B-25-32PN0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。