TE Connectivity YMC8010-F-19-12PN0
- 收藏
- 对比
YMC8010-F-19-12PN0
2460-YMC8010-F-19-12PN0
光纤连接器
--
大陆
立即发货

Fiber Optic Connectors ARINC801,38999 STYLE SIZE 19-12
1最小包装量--
YMC8010-F-19-12PN0详情
TE Connectivity YMC8010-F-19-12PN0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
1250 - 1250
Number of auxiliary contacts as normally open contact
0
Overload release current setting
125 - 125
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
125
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
YMC8010-F-19-12PN0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。