TE Connectivity YMC8017-W-15-06PN0
- 收藏
- 对比
YMC8017-W-15-06PN0
2460-YMC8017-W-15-06PN0
光纤连接器
--
大陆
立即发货

MC801 Fiber Connectors, 15 Connector Shell Size, 6 Position, Aluminum, Cadmium, ARINC 801
1最小包装量--
YMC8017-W-15-06PN0详情
TE Connectivity YMC8017-W-15-06PN0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YMC8017-W-15-06PN0
TE Internal Description
ARINC 801, TYPE 1 JAM NUT CONNECTOR
Alias #
MC8017-W-15-06PN
Connector Shell Sizeu2009
15
Number of Positionsu2009
6
Shell Materialu2009
Aluminum
Shell Plating Materialu2009
Cadmium
YMC8017-W-15-06PN0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。