TE Connectivity YMC8017-Z-25-32PN0
- 收藏
- 对比
YMC8017-Z-25-32PN0
2460-YMC8017-Z-25-32PN0
光纤连接器
--
大陆
立即发货

MC801 Fiber Connectors, 25 Connector Shell Size, 32 Position, Aluminum, Zinc Nickel, ARINC 801
1最小包装量--
YMC8017-Z-25-32PN0详情
TE Connectivity YMC8017-Z-25-32PN0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Plating Materialu2009
锌 镍
Shell Materialu2009
Aluminum
Number of Positionsu2009
32
Connector Shell Sizeu2009
25
Alias #
MC8017-Z-25-32PN
TE Internal Description
ARINC 801, TYPE 1 JAM NUT CONNECTOR
TE Internal #
YMC8017-Z-25-32PN0
YMC8017-Z-25-32PN0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。