TE Connectivity YPROMO-POLOS000000
- 收藏
- 对比
YPROMO-POLOS000000
2460-YPROMO-POLOS000000
无类别的
--
大陆
立即发货

YPROMO-POLOS000000 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
YPROMO-POLOS000000详情
TE Connectivity YPROMO-POLOS000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-50 - 120
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
YPROMO-POLOS000000拓展信息







哦! 它是空的。