TE Connectivity YR1B100KCC
- 收藏
- 对比
YR1B100KCC
2460-YR1B100KCC
电阻器
--
大陆
立即发货

Through-Hole Resistors, Precision Resistor, 6.3 x 2.3 mm, 2 Termination, Ammo Packed, .1 %, Thin Film, Resistance Class 1kΩ – 1MΩ, 100K Ω, Neohm R
--最小包装量--
YR1B100KCC详情
TE Connectivity YR1B100KCC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1622796-1
TE Internal Description
YR1 0.1% 100K
Resistor Typeu2009
精密电阻器
Passive Component Dimensionsu2009(mm)
6.3 x 2.3
Number of Terminationsu2009
2
Packaging Methodu2009
Ammo Packed
Passive Component Toleranceu2009(%)
.1
YR1B100KCC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。