TE Connectivity YR1B113RCC
- 收藏
- 对比
YR1B113RCC
2460-YR1B113RCC
电阻器
--
大陆
立即发货

Through-Hole Resistors, Precision Resistor, 6.3 x 2.3 mm, 2 Termination, Ammo Packed, .1 %, Thin Film, Resistance Class Up to 1kΩ, 113 Ω, Neohm R
1最小包装量--
YR1B113RCC详情
TE Connectivity YR1B113RCC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Ammo Packed
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
6.3 x 2.3
Resistor Typeu2009
精密电阻器
TE Internal Description
YR1 0.1% 113R
TE Internal #
5-1676915-8
YR1B113RCC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。