TE Connectivity YR1B124KCC
- 收藏
- 对比
YR1B124KCC
2460-YR1B124KCC
电阻器
--
大陆
立即发货

124K Ω, Thin Film, Precision Resistor Resistor, .1 %, 6.3 x 2.3 mm, 2 Termination, Ammo Packed, Resistance Class 1kΩ – 1MΩ, .25 W, ±15 ppm/°C, Neohm R
1最小包装量--
YR1B124KCC详情
TE Connectivity YR1B124KCC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Packaging Methodu2009
Ammo Packed
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
6.3 x 2.3
Resistor Typeu2009
精密电阻器
TE Internal Description
YR1 0.1% 124K
TE Internal #
6-1676915-7
Passive Component Toleranceu2009(%)
.1
YR1B124KCC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。