TE Connectivity YR1B147RCC
- 收藏
- 对比
YR1B147RCC
2460-YR1B147RCC
电阻器
--
大陆
立即发货

147 Ω, Thin Film, Precision Resistor Resistor, .1 %, 6.3 x 2.3 mm, 2 Termination, Ammo Packed, Resistance Class Up to 1kΩ, .25 W, ±15 ppm/°C, Neohm R
1最小包装量--
YR1B147RCC详情
TE Connectivity YR1B147RCC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-1622796-7
TE Internal Description
YR1 0.1% 147R
Resistor Typeu2009
精密电阻器
Passive Component Dimensionsu2009(mm)
6.3 x 2.3
Packaging Methodu2009
Ammo Packed
Passive Component Toleranceu2009(%)
.1
Number of Terminationsu2009
2
YR1B147RCC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。