TE Connectivity YR1B226KCC
- 收藏
- 对比
YR1B226KCC
2460-YR1B226KCC
电阻器
--
大陆
立即发货

226K Ω, Thin Film, Precision Resistor Resistor, .1 %, 6.3 x 2.3 mm, 2 Termination, Ammo Packed, Resistance Class 1kΩ – 1MΩ, .25 W, ±15 ppm/°C, Neohm R
1最小包装量--
YR1B226KCC详情
TE Connectivity YR1B226KCC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1676913-8
TE Internal Description
YR1 0.1% 226K
Resistor Typeu2009
精密电阻器
Passive Component Dimensionsu2009(mm)
6.3 x 2.3
Number of Terminationsu2009
2
Packaging Methodu2009
Ammo Packed
Passive Component Toleranceu2009(%)
.1
YR1B226KCC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。