TE Connectivity ZHD-SCE-1K-12.7-50-9
- 收藏
- 对比
ZHD-SCE-1K-12.7-50-9
2460-ZHD-SCE-1K-12.7-50-9
标签,标记
--
大陆
立即发货

Printable Tubing, Ladder, Fluid Resistant & Low Fire Hazard, 2:1 Shrink Ratio, White, Markers per Sleeve 1, Length 2 in [50 mm], ZHD-SCE
1最小包装量--
ZHD-SCE-1K-12.7-50-9详情
TE Connectivity ZHD-SCE-1K-12.7-50-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyolefin (PO)
Factory Pack QuantityFactory Pack Quantity
1000
Part # Aliases
EC9902-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
系列
ZHD-SCE
包装
Bulk
类型
标记套管
子类别
Wire & Cable Management
产品类别
Wire Labels & Markers
特征
Zero Halogen
产品类别
Wire Labels & Markers
长度
50 mm
ZHD-SCE-1K-12.7-50-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。