TE Connectivity ZHD-SCE-3.2-50-9
- 收藏
- 对比
ZHD-SCE-3.2-50-9
2460-ZHD-SCE-3.2-50-9
配件
--
大陆
立即发货

Printable Tubing, Ladder, Low Fire Hazard, 2:1 Shrink Ratio, White, Markers per Sleeve 1, Length 2 in [50 mm], 1.58 mm [.06 in] Recovered Inside
1最小包装量--
ZHD-SCE-3.2-50-9详情
TE Connectivity ZHD-SCE-3.2-50-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Markers per Sleeveu2009
1
Primary Product Coloru2009
White
Printable Tubing Shrink Ratiou2009
2:1
Printable Tubing Gradeu2009
低火灾危险
Printable Tubing Typeu2009
Ladder
Alias #
8-1899791-1
TE Internal Description
ZHD-SCE-3.2-50-9
TE Internal #
EC9876-000
ZHD-SCE-3.2-50-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。